Hotpoint C HD 94M GBS UK, Freestanding, Front-load, Heat pump, Grey, Buttons, Rotary, Right
Hotpoint C HD 94M GBS UK. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class: A, Noise level: 64 dB. Delay start (max): 24 h, Apps supported: HomeWhiz. Energy efficiency class: A+++, Energy consumption: 1,94 kWh, Annual energy consumption: 194 kWh. Hotpoint technologies (clothes care): Easy empty filter, Rapid option