Hotpoint logo

Hotpoint ARXXL 129 (EU).R washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38219
Info modified on:
06 Dec 2021, 12:35:44
Short summary description Hotpoint ARXXL 129 (EU).R washing machine Front-load 7 kg 1200 RPM White:

Hotpoint ARXXL 129 (EU).R, Front-load, 7 kg, B, 1200 RPM, White

Long summary description Hotpoint ARXXL 129 (EU).R washing machine Front-load 7 kg 1200 RPM White:

Hotpoint ARXXL 129 (EU).R. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 535 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.