Hotpoint logo

Hotpoint HIC 3C41 CW Fully built-in 14 place settings C

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285834
Info modified on:
21 Apr 2025, 06:53:01
Short summary description Hotpoint HIC 3C41 CW Fully built-in 14 place settings C:

Hotpoint HIC 3C41 CW, Fully built-in, Full size (60 cm), Silver, Buttons, LED, Cold

Long summary description Hotpoint HIC 3C41 CW Fully built-in 14 place settings C:

Hotpoint HIC 3C41 CW. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Silver. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 41 dB. Energy efficiency class: C, Water consumption per cycle: 9,5 L, Energy consumption per 100 cycles: 75 kWh. Width: 598 mm, Depth: 555 mm, Height: 820 mm. Package width: 625 mm, Package depth: 675 mm, Package height: 910 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.