Hotpoint logo

Hotpoint FTCD 872 6HM1 (EU) tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87832
Info modified on:
07 Feb 2025, 09:55:24
Short summary description Hotpoint FTCD 872 6HM1 (EU) tumble dryer Freestanding Front-load 8 kg A++ White:

Hotpoint FTCD 872 6HM1 (EU), Freestanding, Front-load, Heat pump, White, Buttons, Right

Long summary description Hotpoint FTCD 872 6HM1 (EU) tumble dryer Freestanding Front-load 8 kg A++ White:

Hotpoint FTCD 872 6HM1 (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 8 kg, Condensation efficiency class: B, Drying programs: Wool, Delicate/silk, Jeans/denim, Blouse/shirt. Energy efficiency class: A++, Annual energy consumption: 236 kWh, Heat source: Electric. Depth: 610 mm, Width: 595 mm, Height: 850 mm. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.