Hotpoint logo

Hotpoint FI9 891 SP IX HA 73 L 3650 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113932
Info modified on:
21 Apr 2025, 06:53:47
Short summary description Hotpoint FI9 891 SP IX HA 73 L 3650 W Black:

Hotpoint FI9 891 SP IX HA, Medium, Electric, 73 L, 3650 W, 73 L, 2450 W

Long summary description Hotpoint FI9 891 SP IX HA 73 L 3650 W Black:

Hotpoint FI9 891 SP IX HA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Energy consumption (conventional): 0,91 kWh, Energy consumption (forced convection): 0,7 kWh, AC input voltage: 220-240 V. Installation compartment width: 56 cm, Installation compartment depth: 55,6 cm, Installation compartment height: 60 cm. Package width: 630 mm, Package depth: 650 mm, Package height: 690 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.