Hotpoint logo

Hotpoint LFF 8214 IT/HA.R Freestanding 14 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69048
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Hotpoint LFF 8214 IT/HA.R Freestanding 14 place settings:

Hotpoint LFF 8214 IT/HA.R, Freestanding, White, LED, 14 place settings, 46 dB, 13 L

Long summary description Hotpoint LFF 8214 IT/HA.R Freestanding 14 place settings:

Hotpoint LFF 8214 IT/HA.R. Appliance placement: Freestanding, Door colour: White, Display type: LED. Number of place settings: 14 place settings, Noise level: 46 dB. Water consumption per cycle: 13 L, Energy consumption per cycle: 1,08 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.