Hotpoint logo

Hotpoint Aqualtis AQ7L 29 U H washing machine Front-load 7 kg 1200 RPM White

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89171
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint Aqualtis AQ7L 29 U H washing machine Front-load 7 kg 1200 RPM White:

Hotpoint Aqualtis AQ7L 29 U H, Front-load, 7 kg, B, 1200 RPM, White

Long summary description Hotpoint Aqualtis AQ7L 29 U H washing machine Front-load 7 kg 1200 RPM White:

Hotpoint Aqualtis AQ7L 29 U H. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 580 mm, Height: 1050 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.