Hoover HOD 6, Freestanding, White, White, Buttons, Upper, 15 place settings
Hoover HOD 6. Appliance placement: Freestanding, Door colour: White, Control panel colour: White. Number of place settings: 15 place settings, Noise level: 50 dB, Dishwashing programs: Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 1,1 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 242 kWh, Annual water consumption: 2860 L