Hoover logo

Hoover AXI AWMPD49LH7/1-S+GA00210-IT washing machine Front-load 9 kg 1400 RPM White

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45661
Info modified on:
27 May 2024, 14:16:10
Short summary description Hoover AXI AWMPD49LH7/1-S+GA00210-IT washing machine Front-load 9 kg 1400 RPM White:

Hoover AXI AWMPD49LH7/1-S+GA00210-IT, Front-load, 9 kg, A, 77 dB, 1400 RPM, 131 kWh

Long summary description Hoover AXI AWMPD49LH7/1-S+GA00210-IT washing machine Front-load 9 kg 1400 RPM White:

Hoover AXI AWMPD49LH7/1-S+GA00210-IT. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 131 kWh, Annual water consumption washing: 10600 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.