Hoover logo

Hoover HF822OF 001 2-in-1 stick vacuum Battery Dry Fabric Bagless Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23340
Info modified on:
12 Dec 2024, 11:20:04
Short summary description Hoover HF822OF 001 2-in-1 stick vacuum Battery Dry Fabric Bagless Gold:

Hoover HF822OF 001, 2-in-1 stick vacuum, Bagless, Gold, Rectangular, Rubber, Dry

Long summary description Hoover HF822OF 001 2-in-1 stick vacuum Battery Dry Fabric Bagless Gold:

Hoover HF822OF 001. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Gold. Wheels material: Rubber. Cleaning type: Dry, Vacuum air filtering: Fabric, Cleaning surfaces: Bare floor, Carpet, Hard floor, Stair steps, Upholstery. LED indicators: Charging, Status. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 22 V

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.