Hoover logo

Hoover H-DISH 500 HF 6E3DFW-80 Freestanding 16 place settings E

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31253
Info modified on:
04 Mar 2025, 15:37:17
Short summary description Hoover H-DISH 500 HF 6E3DFW-80 Freestanding 16 place settings E:

Hoover H-DISH 500 HF 6E3DFW-80, Freestanding, Full size (60 cm), White, White, White, LED

Long summary description Hoover H-DISH 500 HF 6E3DFW-80 Freestanding 16 place settings E:

Hoover H-DISH 500 HF 6E3DFW-80. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 16 place settings, Noise emission class: C, Noise level: 45 dB. Feet adjustment: 1 cm, Apps supported: Hoover Wizard. Energy efficiency class: E, Water consumption per cycle: 10,9 L, Energy consumption per 100 cycles: 97 kWh. Width: 598 mm, Depth: 600 mm, Height: 850 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.