Hoover logo

Hoover DXW4 H7A1TCEX-01 tumble dryer Freestanding Front-load 7 kg A+ Chrome, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43018
Info modified on:
17 Oct 2024, 14:58:19
Short summary description Hoover DXW4 H7A1TCEX-01 tumble dryer Freestanding Front-load 7 kg A+ Chrome, White:

Hoover DXW4 H7A1TCEX-01, Freestanding, Front-load, Heat pump, Chrome, White, Rotary, Touch, Left

Long summary description Hoover DXW4 H7A1TCEX-01 tumble dryer Freestanding Front-load 7 kg A+ Chrome, White:

Hoover DXW4 H7A1TCEX-01. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 7 kg, Condensation efficiency class: B, Drying programs: Wool, Mix, Sport, Quick, Eco, Jeans/denim, Shoes, Microfiber, Blanket, Blouse/shirt, Lingerie,.... Delay start (max): 24 h. Energy efficiency class: A+, Energy consumption: 2,25 kWh, Annual energy consumption: 269 kWh. Depth: 465 mm, Width: 596 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.