Hoover logo

Hoover VHD 514 washing machine Front-load 5 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32245
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hoover VHD 514 washing machine Front-load 5 kg 1400 RPM White:

Hoover VHD 514, Front-load, 5 kg, A, 1400 RPM, 170 kWh, 7800 L

Long summary description Hoover VHD 514 washing machine Front-load 5 kg 1400 RPM White:

Hoover VHD 514. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: A. Washing class: A. Maximum spin speed: 1400 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 7800 L. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.