Hoover logo

Hoover DYN 8124 DZ washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49573
Info modified on:
06 Dec 2021, 12:35:41
Short summary description Hoover DYN 8124 DZ washing machine Front-load 8 kg 1200 RPM White:

Hoover DYN 8124 DZ, Front-load, 8 kg, B, 1200 RPM, White

Long summary description Hoover DYN 8124 DZ washing machine Front-load 8 kg 1200 RPM White:

Hoover DYN 8124 DZ. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.