Hisense U972, 12,7 cm (5"), 1 GB, 8 GB, 5 MP, Android 5.0, Black
Hisense U972. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,3 GHz, Processor family: Spreadtrum, Processor model: SC7731. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 2000 mAh. Product colour: Black