Hisense logo

Hisense 43A6KV TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 250 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22355
Info modified on:
05 Jul 2023, 12:45:36
Short summary description Hisense 43A6KV TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 250 cd/m²:

Hisense 43A6KV, 109,2 cm (43"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description Hisense 43A6KV TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black 250 cd/m²:

Hisense 43A6KV. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 60, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.