Hiditec logo

Hiditec DRACK KUBE Cube Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16431
Info modified on:
06 May 2019, 14:39:02
Short summary description Hiditec DRACK KUBE Cube Black:

Hiditec DRACK KUBE, Cube, PC, Black, micro ATX, Mini-ITX, Metal, SECC, Gaming

Long summary description Hiditec DRACK KUBE Cube Black:

Hiditec DRACK KUBE. Form factor: Cube, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans installed: 1x 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5", Compatible memory cards: MicroSD (TransFlash), SD. Width: 321 mm, Depth: 447 mm, Height: 386 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.