Hannspree logo

Hannspree Prime 3,91 cm (1.54") IPS 38 mm Digital 240 x 240 pixels Touchscreen Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56639
Info modified on:
30 Sept 2024, 14:23:19
End of life date:
27 Sept 2024
Short summary description Hannspree Prime 3,91 cm (1.54") IPS 38 mm Digital 240 x 240 pixels Touchscreen Black, Silver:

Hannspree Prime, 3,91 cm (1.54"), IPS, Touchscreen, 52 g

Long summary description Hannspree Prime 3,91 cm (1.54") IPS 38 mm Digital 240 x 240 pixels Touchscreen Black, Silver:

Hannspree Prime. Display diagonal: 3,91 cm (1.54"), Display technology: IPS, Display resolution: 240 x 240 pixels, Touchscreen. Battery capacity: 380 mAh. Weight: 52 g. Band colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.