Hannspree logo

Hannspree SV32LMNB TV 80 cm (31.5") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34637
Info modified on:
17 Oct 2024, 18:49:05
End of life date:
27 Sept 2024
Short summary description Hannspree SV32LMNB TV 80 cm (31.5") Full HD Black 450 cd/m²:

Hannspree SV32LMNB, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, DVB-T, Black

Long summary description Hannspree SV32LMNB TV 80 cm (31.5") Full HD Black 450 cd/m²:

Hannspree SV32LMNB. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: Vivid Motion 100 Hz, Display brightness: 450 cd/m², Response time: 6,5 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.