Hannspree logo

Hannspree SG4311SB digital photo frame Black 10,9 cm (4.3")

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71984
Info modified on:
30 Sept 2024, 14:23:27
End of life date:
27 Sept 2024
Short summary description Hannspree SG4311SB digital photo frame Black 10,9 cm (4.3"):

Hannspree SG4311SB, 10,9 cm (4.3"), 480 x 272 pixels, LCD, 200 cd/m², 600:1, 150°

Long summary description Hannspree SG4311SB digital photo frame Black 10,9 cm (4.3"):

Hannspree SG4311SB. Display diagonal: 10,9 cm (4.3"), Display resolution: 480 x 272 pixels, Display: LCD. Image formats supported: BMP, Audio formats supported: MP3, WAV. Interface: USB 2.0, Headphone connectivity: 3.5 mm. Speaker power: 1 W. Product colour: Black, Placement supported: Horizontal

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.