Hannspree logo

Hannspree Hanns.G HZ281HPB computer monitor 69,8 cm (27.5") 1920 x 1200 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71479
Info modified on:
30 Sept 2024, 14:23:14
End of life date:
27 Sept 2024
Short summary description Hannspree Hanns.G HZ281HPB computer monitor 69,8 cm (27.5") 1920 x 1200 pixels Full HD Black:

Hannspree Hanns.G HZ281HPB, 69,8 cm (27.5"), 1920 x 1200 pixels, Full HD, 3 ms, Black

Long summary description Hannspree Hanns.G HZ281HPB computer monitor 69,8 cm (27.5") 1920 x 1200 pixels Full HD Black:

Hannspree Hanns.G HZ281HPB. Display diagonal: 69,8 cm (27.5"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.