Haier logo

Haier LEU43V300S TV 109,2 cm (43") 4K Ultra HD Wi-Fi Black 350 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67992
Info modified on:
27 May 2024, 13:12:14
Short summary description Haier LEU43V300S TV 109,2 cm (43") 4K Ultra HD Wi-Fi Black 350 cd/m²:

Haier LEU43V300S, 109,2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, LED, Wi-Fi, Black

Long summary description Haier LEU43V300S TV 109,2 cm (43") 4K Ultra HD Wi-Fi Black 350 cd/m²:

Haier LEU43V300S. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 350 cd/m². Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.