Haier logo

Haier LE29F2320 TV 73,7 cm (29") HD Black 300 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23038
Info modified on:
02 Dec 2020, 14:40:56
Short summary description Haier LE29F2320 TV 73,7 cm (29") HD Black 300 cd/m²:

Haier LE29F2320, 73,7 cm (29"), 1366 x 768 pixels, HD, Black

Long summary description Haier LE29F2320 TV 73,7 cm (29") HD Black 300 cd/m²:

Haier LE29F2320. Display diagonal: 73,7 cm (29"), Display resolution: 1366 x 768 pixels, HD type: HD, Display brightness: 300 cd/m², Response time: 6,5 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.