Haier logo

Haier HWS50-10F2S washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72329
Info modified on:
27 May 2024, 12:10:33
Short summary description Haier HWS50-10F2S washing machine Front-load 5 kg 1000 RPM White:

Haier HWS50-10F2S, Front-load, 5 kg, C, 77 dB, 1000 RPM, 167 kWh

Long summary description Haier HWS50-10F2S washing machine Front-load 5 kg 1000 RPM White:

Haier HWS50-10F2S. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 167 kWh, Annual water consumption washing: 9007 L. Product colour: White. Width: 597 mm, Depth: 416 mm, Height: 845 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.