Haier HRFZ-307AA, 240 L, SN-T, 42 dB, 3 kg/24h, White
Haier HRFZ-307AA. Total net capacity: 240 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 175 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 65 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 213 kWh. Product colour: White