Haier logo

Haier HRF-628IW6 side-by-side refrigerator Freestanding 567 L G White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97424
Info modified on:
27 May 2024, 14:13:33
Short summary description Haier HRF-628IW6 side-by-side refrigerator Freestanding 567 L G White:

Haier HRF-628IW6, Freestanding, American door, White, Door-on-door, Touch, LED

Long summary description Haier HRF-628IW6 side-by-side refrigerator Freestanding 567 L G White:

Haier HRF-628IW6. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total net capacity: 567 L, Climate class: SN-ST, Noise emission class: C. Fridge net capacity: 372 L, Lamp type: LED. Freezer net capacity: 195 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: G, Annual energy consumption: 440 kWh, Skala efisiensi energi: A to G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.