Haier logo

Haier HRF-628IS7 side-by-side refrigerator Freestanding 552 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118903
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Haier HRF-628IS7 side-by-side refrigerator Freestanding 552 L Silver:

Haier HRF-628IS7, Freestanding, American door, Silver, 552 L, SN-T, 610 L

Long summary description Haier HRF-628IS7 side-by-side refrigerator Freestanding 552 L Silver:

Haier HRF-628IS7. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 552 L, Climate class: SN-T, Total gross capacity: 610 L. Fridge net capacity: 380 L. Freezer net capacity: 172 L, Freezing capacity: 10 kg/24h, Star rating: 4*. Annual energy consumption: 350 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.