Haier logo

Haier HW70-B1239 washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53779
Info modified on:
13 Jan 2023, 09:57:39
Short summary description Haier HW70-B1239 washing machine Front-load 7 kg 1200 RPM White:

Haier HW70-B1239, Front-load, 7 kg, B, 67 dB, 1200 RPM, 120 kWh

Long summary description Haier HW70-B1239 washing machine Front-load 7 kg 1200 RPM White:

Haier HW70-B1239. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 67 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 120 kWh, Annual water consumption washing: 8200 L. Product colour: White. Width: 595 mm, Depth: 460 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.