Haier logo

Haier HTF-520WP7(UK) side-by-side refrigerator Freestanding 525 L F Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21639
Info modified on:
23 Jun 2025, 16:38:09
Short summary description Haier HTF-520WP7(UK) side-by-side refrigerator Freestanding 525 L F Silver:

Haier HTF-520WP7(UK), Freestanding, French door, Silver, Touch, LED, On door

Long summary description Haier HTF-520WP7(UK) side-by-side refrigerator Freestanding 525 L F Silver:

Haier HTF-520WP7(UK). Appliance placement: Freestanding, Product design: French door, Product colour: Silver. Total net capacity: 525 L, Climate class: ST, Noise emission class: C. Fridge net capacity: 351 L, Lamp type: LED. Freezer net capacity: 174 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 360 kWh, Skala efisiensi energi: A to G

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.