Haier Serie 636 HD90-A636, Freestanding, Front-load, Heat pump, White, Right, Black
Haier Serie 636 HD90-A636. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class: B, Cycle time: 269 min. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1,98 kWh, Annual energy consumption: 236 kWh. Depth: 650 mm, Width: 595 mm, Height: 845 mm