Grundig logo

Grundig VCH 9832 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Dust bag 0,5 L Silver, Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54771
Info modified on:
12 Dec 2024, 13:50:41
Short summary description Grundig VCH 9832 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Dust bag 0,5 L Silver, Titanium:

Grundig VCH 9832, 2-in-1 stick vacuum, Dust bag, Silver, Titanium, 0,5 L, Dry, 1 pc(s)

Long summary description Grundig VCH 9832 stick vacuum/electric broom 2-in-1 stick vacuum Battery Dry Dust bag 0,5 L Silver, Titanium:

Grundig VCH 9832. Product type: 2-in-1 stick vacuum, Dust container type: Dust bag, Product colour: Silver, Titanium. Cleaning type: Dry, Number of filter layers: 1 pc(s). Power source: Battery, Battery voltage: 21,6 V, Runtime: 75 min

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.