Grundig logo

Grundig UC 5020 50 W Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60203
Info modified on:
12 Apr 2024, 12:33:20
Short summary description Grundig UC 5020 50 W Blue, White:

Grundig UC 5020, 220 - 240 V, 50 - 60 Hz

Long summary description Grundig UC 5020 50 W Blue, White:

Grundig UC 5020. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.