Grundig 50 GUA 7000 Barcelona, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Anthracite
Grundig 50 GUA 7000 Barcelona. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: VPI (Video Perfection Index) 1300. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Anthracite