Grundig logo

Grundig 65 GUB 9980 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Chrome

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15961
Info modified on:
13 Nov 2024, 22:14:01
Short summary description Grundig 65 GUB 9980 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Chrome:

Grundig 65 GUB 9980, 165,1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Chrome

Long summary description Grundig 65 GUB 9980 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Chrome:

Grundig 65 GUB 9980. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Dynamic Edge-LED. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Chrome

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.