Grundig logo

Grundig 22 GFB 5620 54,6 cm (21.5") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62205
Info modified on:
17 Oct 2024, 16:32:12
Short summary description Grundig 22 GFB 5620 54,6 cm (21.5") Full HD Black:

Grundig 22 GFB 5620, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Grundig 22 GFB 5620 54,6 cm (21.5") Full HD Black:

Grundig 22 GFB 5620. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.