Grundig logo

Grundig Fine Arts 65 FLX 9490 SL 165,1 cm (65") 4K Ultra HD Smart TV Silver 45 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67871
Info modified on:
11 Oct 2024, 11:53:42
Short summary description Grundig Fine Arts 65 FLX 9490 SL 165,1 cm (65") 4K Ultra HD Smart TV Silver 45 W:

Grundig Fine Arts 65 FLX 9490 SL, 165,1 cm (65"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Edge-LED

Long summary description Grundig Fine Arts 65 FLX 9490 SL 165,1 cm (65") 4K Ultra HD Smart TV Silver 45 W:

Grundig Fine Arts 65 FLX 9490 SL. Display diagonal: 165,1 cm (65"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Silver, VESA mounting interfaces: 400 x 400 mm. Teletext: 1000 pages. RMS rated power: 45 W, Audio system: SRS StudioSound HD. Power consumption (typical): 153 W, Power consumption (standby): 0,5 W, AC input voltage: 220 - 240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.