Grundig logo

Grundig 40 VLE 8270 SL 101,6 cm (40") Full HD Smart TV Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11405
Info modified on:
17 Oct 2024, 10:09:05
Short summary description Grundig 40 VLE 8270 SL 101,6 cm (40") Full HD Smart TV Silver:

Grundig 40 VLE 8270 SL, 101,6 cm (40"), 1920 x 1080 pixels, LED, 3D, Smart TV, Silver

Long summary description Grundig 40 VLE 8270 SL 101,6 cm (40") Full HD Smart TV Silver:

Grundig 40 VLE 8270 SL. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.