Grundig logo

Grundig 37 VLE 9270 WL 94 cm (37") Full HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34084
Info modified on:
17 Oct 2024, 16:43:19
Short summary description Grundig 37 VLE 9270 WL 94 cm (37") Full HD Smart TV Wi-Fi White:

Grundig 37 VLE 9270 WL, 94 cm (37"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White

Long summary description Grundig 37 VLE 9270 WL 94 cm (37") Full HD Smart TV Wi-Fi White:

Grundig 37 VLE 9270 WL. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.