Grundig Music 61, Portable, Digital, FM, PLL, 9 cm, LCD, Black, Graphite
Grundig Music 61. Radio type: Portable, Tuner type: Digital, Supported radio bands: FM, PLL. Driver unit: 9 cm. Display type: LCD. Product colour: Black, Graphite, Volume control: Rotary. Compatible battery sizes: C, Battery voltage: 1,5 V