Grundig logo

Grundig Ovation 3 CDS 8000 ENC Home audio micro system Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35870
Info modified on:
25 Oct 2019, 14:34:53
Short summary description Grundig Ovation 3 CDS 8000 ENC Home audio micro system Black:

Grundig Ovation 3 CDS 8000 ENC, Home audio micro system, Black, 1 discs, 8 Ω, 130 W, 50/60

Long summary description Grundig Ovation 3 CDS 8000 ENC Home audio micro system Black:

Grundig Ovation 3 CDS 8000 ENC. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. Impedance: 8 Ω, Peak Music Power Output (PMPO): 130 W, Frequency range: 50/60. Tuner type: Digital. Headphone connectivity: 3.5 mm. Audio formats supported: MP3, WMA, Compatible memory cards: MMC, SD, Disc types supported: CD-R, CD-RW

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.