Grundig RRCD 3760 WEB, 3,2 kg, Black, Silver, Portable CD player
Grundig RRCD 3760 WEB. Audio D/A Converter (DAC): 1 bit, Bit rate: 32 - 320 kbps, Audio formats supported: MP3, WMA. RMS rated power: 13 W. Supported radio bands: AM, FM. Device type: Portable CD player, Product colour: Black, Silver, Compatible memory cards: MMC, SD. Volume control: Digital