Grundig logo

Grundig Vision 3 32-3820 81,3 cm (32") HD Black 500 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83352
Info modified on:
08 Nov 2024, 10:22:31
Short summary description Grundig Vision 3 32-3820 81,3 cm (32") HD Black 500 cd/m²:

Grundig Vision 3 32-3820, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Grundig Vision 3 32-3820 81,3 cm (32") HD Black 500 cd/m²:

Grundig Vision 3 32-3820. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.