Grundig 49 VLE 4523 BL, 124,5 cm (49"), Full HD, 1920 x 1080 pixels, LED, 16:9, Black
Grundig 49 VLE 4523 BL. Display diagonal: 124,5 cm (49"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, VESA mounting interfaces: 300 x 200 mm. RMS rated power: 20 W, Audio decoders: DTS. Power consumption (typical): 67,1 W, Power consumption (standby): 0,3 W, AC input voltage: 220 - 240 V. Width (with stand): 1105,9 mm, Depth (with stand): 242 mm, Height (with stand): 700,5 mm