GIGABYTE SkyVision WS100, 1920 x 1080 pixels, AV transmitter & receiver, 10 m, Wireless, Black
GIGABYTE SkyVision WS100. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Maximum transfer distance: 10 m. Connectivity technology: Wireless, USB connector type: Micro-USB B, Video in: HDMI. AC input voltage: 5 V, Current: 2 A. Receiver dimensions (W x D x H): 32 x 93 x 15,3 mm, Transmitter dimensions (WxDxH): 82 x 93 x 32 mm