GIGABYTE logo

GIGABYTE AORUS GeForce RTX 2080 Ti XTREME WATERFORCE WB 11G NVIDIA 11 GB GDDR6

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27127
Info modified on:
02 Sept 2024, 20:29:37
Short summary description GIGABYTE AORUS GeForce RTX 2080 Ti XTREME WATERFORCE WB 11G NVIDIA 11 GB GDDR6:

GIGABYTE AORUS GeForce RTX 2080 Ti XTREME WATERFORCE WB 11G, GeForce RTX 2080 Ti, 11 GB, GDDR6, 352 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE AORUS GeForce RTX 2080 Ti XTREME WATERFORCE WB 11G NVIDIA 11 GB GDDR6:

GIGABYTE AORUS GeForce RTX 2080 Ti XTREME WATERFORCE WB 11G. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2080 Ti, Processor frequency: 1770 MHz. Discrete graphics card memory: 11 GB, Graphics card memory type: GDDR6, Memory bus: 352 bit, Memory clock speed: 14140 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: liquid, Illumination colour: Blue, Green, Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.