GIGABYTE logo

GIGABYTE AORUS GV-RX580AORUS-8GD graphics card AMD Radeon RX 580 8 GB GDDR5

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141946
Info modified on:
02 Sept 2024, 20:28:34
Short summary description GIGABYTE AORUS GV-RX580AORUS-8GD graphics card AMD Radeon RX 580 8 GB GDDR5:

GIGABYTE AORUS GV-RX580AORUS-8GD, Radeon RX 580, 8 GB, GDDR5, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description GIGABYTE AORUS GV-RX580AORUS-8GD graphics card AMD Radeon RX 580 8 GB GDDR5:

GIGABYTE AORUS GV-RX580AORUS-8GD. Graphics processor family: AMD, Graphics processor: Radeon RX 580, Processor frequency: 1380 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8000 MHz. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s), Illumination colour: Multi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.