GIGABYTE logo

GIGABYTE GeForce 7600GT 256MB SILENT PIPE NVIDIA GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86977
Info modified on:
08 May 2023, 14:37:28
Short summary description GIGABYTE GeForce 7600GT 256MB SILENT PIPE NVIDIA GDDR2:

GIGABYTE GeForce 7600GT 256MB SILENT PIPE, GDDR2, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GeForce 7600GT 256MB SILENT PIPE NVIDIA GDDR2:

GIGABYTE GeForce 7600GT 256MB SILENT PIPE. Graphics processor family: NVIDIA. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.