GIGABYTE logo

GIGABYTE GV-N740D5OC-2GI (rev. 2.0) NVIDIA GeForce GT 740 2 GB GDDR5

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138759
Info modified on:
02 Sept 2024, 20:29:58
Short summary description GIGABYTE GV-N740D5OC-2GI (rev. 2.0) NVIDIA GeForce GT 740 2 GB GDDR5:

GIGABYTE GV-N740D5OC-2GI (rev. 2.0), GeForce GT 740, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description GIGABYTE GV-N740D5OC-2GI (rev. 2.0) NVIDIA GeForce GT 740 2 GB GDDR5:

GIGABYTE GV-N740D5OC-2GI (rev. 2.0). Graphics processor family: NVIDIA, Graphics processor: GeForce GT 740, Processor frequency: 993 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.