GIGABYTE logo

GIGABYTE GeForce GTX295 1792MB GeForce GTX 295 1,75 GB GDDR3

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30158
Info modified on:
07 Mar 2024, 15:34:52
Short summary description GIGABYTE GeForce GTX295 1792MB GeForce GTX 295 1,75 GB GDDR3:

GIGABYTE GeForce GTX295 1792MB, GeForce GTX 295, 1,75 GB, GDDR3, 896 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description GIGABYTE GeForce GTX295 1792MB GeForce GTX 295 1,75 GB GDDR3:

GIGABYTE GeForce GTX295 1792MB. Graphics processor: GeForce GTX 295. Discrete graphics card memory: 1,75 GB, Graphics card memory type: GDDR3, Memory bus: 896 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.