GIGABYTE logo

GIGABYTE GA-N3160N-D3V BGA 1170 mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49381
Info modified on:
30 Oct 2024, 13:06:21
Short summary description GIGABYTE GA-N3160N-D3V BGA 1170 mini ITX:

GIGABYTE GA-N3160N-D3V, Intel, BGA 1170, Intel® Celeron®, N3160, 8 GB, DDR3-SDRAM, DDR3L-SDRAM

Long summary description GIGABYTE GA-N3160N-D3V BGA 1170 mini ITX:

GIGABYTE GA-N3160N-D3V. Processor manufacturer: Intel, Processor socket: BGA 1170, Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Maximum internal memory: 8 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Maximum graphics card memory: 512 MB, Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.